OMEGA Engineering, Inc. Boxes AMP1426NLF

Description
AMP1426NLF
Request a Quote Datasheet
Description
AMP1426NLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-AMP1426NLF-ND - DigiKey
Thief River Falls, MN, United States
AMP1426NLF

AMP1426NLF

Buy Now Datasheet
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega - 55AH0887 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega
55AH0887
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega 55AH0887
ENCLOSURE, JUNCTION BOX,IP66, LIGHT GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:355.6mm; External Width - Metric:304.8mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX,IP66, LIGHT GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:355.6mm; External Width - Metric:304.8mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-AMP1426NLF-ND 55AH0887
Product Name Boxes Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega
Type Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers