OMEGA Engineering, Inc. Boxes AMP864NLF

Description
AMP864NLF
Request a Quote Datasheet
Description
AMP864NLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-AMP864NLF-ND - DigiKey
Thief River Falls, MN, United States
AMP864NLF

AMP864NLF

Buy Now Datasheet
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega - 55AH0920 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega
55AH0920
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega 55AH0920
ENCLOSURE, JUNCTION BOX,IP66, LIGHT GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:203.2mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX,IP66, LIGHT GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:203.2mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-AMP864NLF-ND 55AH0920
Product Name Boxes Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega
Type Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 23.62 inch (49.78 to 600 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details