BUD INDUSTRIES, INC. Boxes AN-2805-AB

Description
"Box Metal, Aluminum Black Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2324-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"

"Box Metal, Aluminum Black Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2805-AB
Electrical Enclosures AN-2805-AB
Electrical Enclosures 5.83x4.25x2.95" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 5.83x4.25x2.95" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries - 72Y0586 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
72Y0586
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries 72Y0586
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:74.9mm; External Width - Metric:108mm; External Depth - Metric:148mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:74.9mm; External Width - Metric:108mm; External Depth - Metric:148mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2324-ND AN-2805-AB 72Y0586
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK13 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers