OMEGA Engineering, Inc. Boxes AMP1426CCHF

Description
AMP1426CCHF
Request a Quote Datasheet
Description
AMP1426CCHF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-AMP1426CCHF-ND - DigiKey
Thief River Falls, MN, United States
AMP1426CCHF

AMP1426CCHF

Buy Now Datasheet
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega - 55AH0876 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega
55AH0876
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega 55AH0876
ENCLOSURE, JUNCTION BOX,IP66, GRY/CLR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:355.6mm; External Width - Metric:304.8mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX,IP66, GRY/CLR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:355.6mm; External Width - Metric:304.8mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-AMP1426CCHF-ND 55AH0876
Product Name Boxes Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega
Type Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details