nVent Electric Boxes ADR1001230-316

Description
WALL-MT IP66 2DR SS ENC W PNL
Request a Quote Datasheet
Description
WALL-MT IP66 2DR SS ENC W PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-ADR1001230-316-ND - DigiKey
Thief River Falls, MN, United States
WALL-MT IP66 2DR SS ENC W PNL

WALL-MT IP66 2DR SS ENC W PNL

Buy Now Datasheet
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman - 84AH4022 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman
84AH4022
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman 84AH4022
ENCLOSURE, DOUBLE DOOR, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1m; External Width - Metric:1.2m; External Depth - Metric:300mm; IP Rating:IK10, IP55; Body Color:- RoHS Compliant: Yes

ENCLOSURE, DOUBLE DOOR, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1m; External Width - Metric:1.2m; External Depth - Metric:300mm; IP Rating:IK10, IP55; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-ADR1001230-316-ND 84AH4022
Product Name Boxes Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman
Type Junction Box
Length 39.37 inch (1000 mm)
Width 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Small Enclosures - General Purpose Metal - 1401M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2384 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details