nVent Electric Boxes ADR1201240-316

Description
WALL-MT IP66 2DR SS ENC W PNL
Request a Quote Datasheet
Description
WALL-MT IP66 2DR SS ENC W PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-ADR1201240-316-ND - DigiKey
Thief River Falls, MN, United States
WALL-MT IP66 2DR SS ENC W PNL

WALL-MT IP66 2DR SS ENC W PNL

Buy Now Datasheet
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman - 84AH4024 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman
84AH4024
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman 84AH4024
ENCLOSURE, DOUBLE DOOR, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1.2m; External Width - Metric:1.2m; External Depth - Metric:400mm; IP Rating:IK10, IP55; Body Color:- RoHS Compliant: Yes

ENCLOSURE, DOUBLE DOOR, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1.2m; External Width - Metric:1.2m; External Depth - Metric:400mm; IP Rating:IK10, IP55; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-ADR1201240-316-ND 84AH4024
Product Name Boxes Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman
Type Junction Box
Length 47.24 inch (1200 mm)
Width 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.15 to 14.17 inch (80.01 to 360 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 106-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers