nVent Electric Hinged-Cover, Type 1 AHE10X8X4

Description
These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.
Request a Quote Datasheet
Description
These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged-Cover, Type 1 - AHE10X8X4 - nVent Electric
St. Louis Park, MN, United States
Hinged-Cover, Type 1
AHE10X8X4
Hinged-Cover, Type 1 AHE10X8X4
These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.

These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-AHE10X8X4-ND - DigiKey
Thief River Falls, MN, United States
PULL BOX 10.00X8.00X4.00

PULL BOX 10.00X8.00X4.00

Buy Now Datasheet
Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman - 92F092 - Newark, An Avnet Company
Chicago, IL, United States
Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman
92F092
Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman 92F092
PULL BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

PULL BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AHE10X8X4 1441-AHE10X8X4-ND 92F092
Product Name Hinged-Cover, Type 1 Boxes Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 10 inch (254 mm)
Width 8 inch (203 mm) 7.99 inch (203 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Command Enclosures - multiVISION Display - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details