BUD INDUSTRIES, INC. Die Cast Aluminum, NEMA 4 AN-1306

Description
Tested and passed UL 508-4 requirements, natural finish or gray (suffix G)
Request a Quote Datasheet
Description
Tested and passed UL 508-4 requirements, natural finish or gray (suffix G)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Die Cast Aluminum, NEMA 4
AN-1306
Die Cast Aluminum, NEMA 4 AN-1306
Tested and passed UL 508-4 requirements, natural finish or gray (suffix G)

Tested and passed UL 508-4 requirements, natural finish or gray (suffix G)

Supplier's Site
Boxes - 377-1105-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 6.730"" L x 4.670"" W (170.94mm x 118.62mm) X 2.170"" (55.12mm)"

"Box Metal, Aluminum Natural Cover Included 6.730"" L x 4.670"" W (170.94mm x 118.62mm) X 2.170"" (55.12mm)"

Buy Now Datasheet
Enclosure; Aluminum Alloy; 6.73 X 4.76 X 2.17 in.; Natural - 70148291 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum Alloy; 6.73 X 4.76 X 2.17 in.; Natural
70148291
Enclosure; Aluminum Alloy; 6.73 X 4.76 X 2.17 in.; Natural 70148291
Aluminum Alloy Body Enclosures Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative. Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13 Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust Cover Incorporates a Recessed EPDM Gasket Internal Guide Slots for Mounting PCB Assemblies Vertically Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc. Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed

Aluminum Alloy Body Enclosures
Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative.

  • Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13
  • Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust
  • Cover Incorporates a Recessed EPDM Gasket
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc.
  • Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AN-1306 377-1105-ND 70148291
Product Name Die Cast Aluminum, NEMA 4 Boxes Enclosure; Aluminum Alloy; 6.73 X 4.76 X 2.17 in.; Natural
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 6.73 inch (171 mm) 6.73 inch (171 mm)
Width 4.76 inch (121 mm) 4.76 inch (121 mm)
Depth 2.17 inch (55.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

METTEC 19 INCH RACK CASES 5.220 X 14.468, INCLUDES FRONT PANEL (P/N M5900030) - 70016881 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.22 inch (133 mm)
Material Aluminum
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TG Series Enclosures - 200-912-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
2 suppliers