BUD INDUSTRIES, INC. Boxes AN-1305-AB

Description
"Box Metal, Aluminum Black Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2398-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"

"Box Metal, Aluminum Black Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1305-AB
Electrical Enclosures AN-1305-AB
Electrical Enclosures 5.83x4.25x2.95" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 5.83x4.25x2.95" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries - 72Y0538 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
72Y0538
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries 72Y0538
ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:74.9mm; External Width - Metric:108mm; External Depth - Metric:148mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:74.9mm; External Width - Metric:108mm; External Depth - Metric:148mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2398-ND AN-1305-AB 72Y0538
Product Name Boxes Electrical Enclosures Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 8
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-012-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details