nVent Electric Boxes ADR1201240

Description
WALL-MT IP66 2DR SS ENC W PNL
Request a Quote Datasheet
Description
WALL-MT IP66 2DR SS ENC W PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-ADR1201240-ND - DigiKey
Thief River Falls, MN, United States
WALL-MT IP66 2DR SS ENC W PNL

WALL-MT IP66 2DR SS ENC W PNL

Buy Now Datasheet
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman - 84AH4023 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman
84AH4023
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman 84AH4023
ENCLOSURE, DOUBLE DOOR, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1.2m; External Width - Metric:1.2m; External Depth - Metric:400mm; IP Rating:IK10, IP55; Body Color:- RoHS Compliant: Yes

ENCLOSURE, DOUBLE DOOR, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1.2m; External Width - Metric:1.2m; External Depth - Metric:400mm; IP Rating:IK10, IP55; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-ADR1201240-ND 84AH4023
Product Name Boxes Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman
Type Junction Box
Length 47.24 inch (1200 mm)
Width 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TK Series Enclosures - 110-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers