BUD INDUSTRIES, INC. Boxes AC-1421

Description
"Chassis Metal, Aluminum Natural Open End(s) 15.000"" L x 9.000"" W (381.00mm x 228.60mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"Chassis Metal, Aluminum Natural Open End(s) 15.000"" L x 9.000"" W (381.00mm x 228.60mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1968-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 15.000"" L x 9.000"" W (381.00mm x 228.60mm) X 3.000"" (76.20mm)"

"Chassis Metal, Aluminum Natural Open End(s) 15.000"" L x 9.000"" W (381.00mm x 228.60mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries - 05M3882 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
05M3882
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries 05M3882
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:229mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:229mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1968-ND 05M3882
Product Name Boxes Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832099 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
Depth 1.2 inch (30.5 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 111-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers