BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes AC-402

Description
Win Source Part Number: 1004561-AC-402 Category: Boxes, Enclosures, Racks>Boxes Color: Natural Package: Bulk Standard Package: 1 Thickness: 0.040" (1.02mm) Height: 2.000" (50.80mm) Material: Metal, Aluminum Design: Open End(s) Weight: 0.333 lb (151.05 g) Container Type: Chassis Area (L x W): 35.0in² (226cm²) Dimension: 7.000" L x 5.000" W (177.80mm x 127.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: AC 402,377-1011,AC402
Request a Quote Datasheet
Description
Win Source Part Number: 1004561-AC-402 Category: Boxes, Enclosures, Racks>Boxes Color: Natural Package: Bulk Standard Package: 1 Thickness: 0.040" (1.02mm) Height: 2.000" (50.80mm) Material: Metal, Aluminum Design: Open End(s) Weight: 0.333 lb (151.05 g) Container Type: Chassis Area (L x W): 35.0in² (226cm²) Dimension: 7.000" L x 5.000" W (177.80mm x 127.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: AC 402,377-1011,AC402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - AC-402 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
AC-402
Boxes, Enclosures, Racks - Boxes AC-402
Win Source Part Number: 1004561-AC-402 Category: Boxes, Enclosures, Racks>Boxes Color: Natural Package: Bulk Standard Package: 1 Thickness: 0.040" (1.02mm) Height: 2.000" (50.80mm) Material: Metal, Aluminum Design: Open End(s) Weight: 0.333 lb (151.05 g) Container Type: Chassis Area (L x W): 35.0in² (226cm²) Dimension: 7.000" L x 5.000" W (177.80mm x 127.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: AC 402,377-1011,AC402

Win Source Part Number: 1004561-AC-402
Category: Boxes, Enclosures, Racks>Boxes
Color: Natural
Package: Bulk
Standard Package: 1
Thickness: 0.040" (1.02mm)
Height: 2.000" (50.80mm)
Material: Metal, Aluminum
Design: Open End(s)
Weight: 0.333 lb (151.05 g)
Container Type: Chassis
Area (L x W): 35.0in² (226cm²)
Dimension: 7.000" L x 5.000" W (177.80mm x 127.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: AC 402,377-1011,AC402

Buy Now Datasheet
Boxes - 377-1011-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 7.000"" L x 5.000"" W (177.80mm x 127.00mm) X 2.000"" (50.80mm)"

"Chassis Metal, Aluminum Natural Open End(s) 7.000"" L x 5.000"" W (177.80mm x 127.00mm) X 2.000"" (50.80mm)"

Buy Now Datasheet
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries - 90F943 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
90F943
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries 90F943
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:127mm; External Depth - Metric:178mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:127mm; External Depth - Metric:178mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure; Aluminum; 7 in.; 5 in.; 2 in.; Natural; 0.040 ga.; 0.219 in. - 70147365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 7 in.; 5 in.; 2 in.; Natural; 0.040 ga.; 0.219 in.
70147365
Enclosure; Aluminum; 7 in.; 5 in.; 2 in.; Natural; 0.040 ga.; 0.219 in. 70147365
Aluminum Chassis, Natural Finish, Mounting Hole 0.219 in. Dia. Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Aluminum Chassis, Natural Finish, Mounting Hole 0.219 in. Dia.
Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AC-402 377-1011-ND 90F943 70147365
Product Name Boxes, Enclosures, Racks - Boxes Boxes Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries Enclosure; Aluminum; 7 in.; 5 in.; 2 in.; Natural; 0.040 ga.; 0.219 in.
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1840467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.72 inch (120 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers