BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes AN-2802-AB

Description
Win Source Part Number: 1082828-AN-2802-AB Category: Boxes, Enclosures, Racks>Boxes Series: AN-A Color: Black Features: Card Guides, Mounting Flange, PCB Supports, Watertight Package: Bulk Standard Package: 1 Ratings: IP68, NEMA 4X,6,6P,12,13 Thickness: 0.130" (3.30mm) Height: 1.185" (30.10mm) Material: Metal, Aluminum Design: Cover Included Weight: 0.63 lb (285.76 g) Container Type: Box Area (L x W): 11.7in² (75cm²) Dimension: 4.545" L x 2.578" W (115.44mm x 65.48mm) Alternative Parts (Cross-Reference): AN-1302-AB; AN-2852-AB; AN-2851-AB; 1550BBK; 1550Z103BK; 1550WBBKAN2802AB; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: 377-2318
Request a Quote Datasheet
Description
Win Source Part Number: 1082828-AN-2802-AB Category: Boxes, Enclosures, Racks>Boxes Series: AN-A Color: Black Features: Card Guides, Mounting Flange, PCB Supports, Watertight Package: Bulk Standard Package: 1 Ratings: IP68, NEMA 4X,6,6P,12,13 Thickness: 0.130" (3.30mm) Height: 1.185" (30.10mm) Material: Metal, Aluminum Design: Cover Included Weight: 0.63 lb (285.76 g) Container Type: Box Area (L x W): 11.7in² (75cm²) Dimension: 4.545" L x 2.578" W (115.44mm x 65.48mm) Alternative Parts (Cross-Reference): AN-1302-AB; AN-2852-AB; AN-2851-AB; 1550BBK; 1550Z103BK; 1550WBBKAN2802AB; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: 377-2318
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - AN-2802-AB - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
AN-2802-AB
Boxes, Enclosures, Racks - Boxes AN-2802-AB
Win Source Part Number: 1082828-AN-2802-AB Category: Boxes, Enclosures, Racks>Boxes Series: AN-A Color: Black Features: Card Guides, Mounting Flange, PCB Supports, Watertight Package: Bulk Standard Package: 1 Ratings: IP68, NEMA 4X,6,6P,12,13 Thickness: 0.130" (3.30mm) Height: 1.185" (30.10mm) Material: Metal, Aluminum Design: Cover Included Weight: 0.63 lb (285.76 g) Container Type: Box Area (L x W): 11.7in² (75cm²) Dimension: 4.545" L x 2.578" W (115.44mm x 65.48mm) Alternative Parts (Cross-Reference): AN-1302-AB; AN-2852-AB; AN-2851-AB; 1550BBK; 1550Z103BK; 1550WBBKAN2802AB; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: 377-2318

Win Source Part Number: 1082828-AN-2802-AB
Category: Boxes, Enclosures, Racks>Boxes
Series: AN-A
Color: Black
Features: Card Guides, Mounting Flange, PCB Supports, Watertight
Package: Bulk
Standard Package: 1
Ratings: IP68, NEMA 4X,6,6P,12,13
Thickness: 0.130" (3.30mm)
Height: 1.185" (30.10mm)
Material: Metal, Aluminum
Design: Cover Included
Weight: 0.63 lb (285.76 g)
Container Type: Box
Area (L x W): 11.7in² (75cm²)
Dimension: 4.545" L x 2.578" W (115.44mm x 65.48mm)
Alternative Parts (Cross-Reference): AN-1302-AB; AN-2852-AB; AN-2851-AB; 1550BBK; 1550Z103BK; 1550WBBKAN2802AB;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: 377-2318

Buy Now Datasheet
Boxes - 377-2318-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 1.185"" (30.10mm)"

"Box Metal, Aluminum Black Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 1.185"" (30.10mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2802-AB
Electrical Enclosures AN-2802-AB
Electrical Enclosures 4.53x2.56x1.18" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 4.53x2.56x1.18" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries - 72Y0580 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
72Y0580
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries 72Y0580
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AN-2802-AB 377-2318-ND AN-2802-AB 72Y0580
Product Name Boxes, Enclosures, Racks - Boxes Boxes Electrical Enclosures Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBUBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TK Series Enclosures - 112-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers