OMEGA Engineering, Inc. Boxes AMP1084LF

Description
NON-METALLIC ELECTRICAL ENCLOSUR
Request a Quote Datasheet
Description
NON-METALLIC ELECTRICAL ENCLOSUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-AMP1084LF-ND - DigiKey
Thief River Falls, MN, United States
NON-METALLIC ELECTRICAL ENCLOSUR

NON-METALLIC ELECTRICAL ENCLOSUR

Buy Now Datasheet
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega - 55AH0853 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega
55AH0853
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega 55AH0853
ENCLOSURE, JUNCTION BOX,IP66, LIGHT GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX,IP66, LIGHT GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-AMP1084LF-ND 55AH0853
Product Name Boxes Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-820/000-002 - WAGO
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details