BUD INDUSTRIES, INC. Boxes AN-2811

Description
"Box Metal, Aluminum Natural Cover Included 1.965"" L x 1.770"" W (49.91mm x 44.96mm) X 1.118"" (28.40mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 1.965"" L x 1.770"" W (49.91mm x 44.96mm) X 1.118"" (28.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1448-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 1.965"" L x 1.770"" W (49.91mm x 44.96mm) X 1.118"" (28.40mm)"

"Box Metal, Aluminum Natural Cover Included 1.965"" L x 1.770"" W (49.91mm x 44.96mm) X 1.118"" (28.40mm)"

Buy Now Datasheet
Enclosure; Aluminum Alloy; 1.975 0.015 in.; 1.18 0.015 in.; Natural - 70147505 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum Alloy; 1.975 0.015 in.; 1.18 0.015 in.; Natural
70147505
Enclosure; Aluminum Alloy; 1.975 0.015 in.; 1.18 0.015 in.; Natural 70147505
Hardware kits with PCB mounting screws and copper-plated ground screw and washer are available, please contact your local Allied sales representative. Designed to IP65 of IEC529, UL5084 NEMA 1, 2 , 4, 4X, 12 and 13 ADC-10 Aluminum Alloy Excellent Screening Properties Gasketed Covers Attach with M4 Stainless Steel Screws Internal Bosses for Mounting PCBs Horizontally Most Models Also Allow for Vertical PCB Mounting Mounts to Wall or Panel with #10 Size Screws (Not Furnished) Heavy-Duty 0.09" Thick External Wall Mounting Bracket Silicone Gaskets (Installed in Natural Finish Boxes; Included But Not Installed in Black Finish Boxes) Allows for the Mounting of the Box Without Having to Remove the Cover Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box Natural or Smooth Black Powdercoat

Hardware kits with PCB mounting screws and copper-plated ground screw and washer are available, please contact your local Allied sales representative.

  • Designed to IP65 of IEC529, UL5084 NEMA 1, 2 , 4, 4X, 12 and 13
  • ADC-10 Aluminum Alloy
  • Excellent Screening Properties
  • Gasketed Covers Attach with M4 Stainless Steel Screws
  • Internal Bosses for Mounting PCBs Horizontally
  • Most Models Also Allow for Vertical PCB Mounting
  • Mounts to Wall or Panel with #10 Size Screws (Not Furnished)
  • Heavy-Duty 0.09" Thick External Wall Mounting Bracket
  • Silicone Gaskets (Installed in Natural Finish Boxes; Included But Not Installed in Black Finish Boxes)
  • Allows for the Mounting of the Box Without Having to Remove the Cover
  • Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box
  • Natural or Smooth Black Powdercoat
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1448-ND 70147505
Product Name Boxes Enclosure; Aluminum Alloy; 1.975 0.015 in.; 1.18 0.015 in.; Natural
Type Junction Box
Material Aluminum Aluminum
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

CASE, BODY CONTOURED, MEDIUM, OFF-WHITE - 70016672 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 139-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers