"Chassis Metal, Aluminum Natural Open End(s) 14.000"" L x 6.000"" W (355.60mm x 152.40mm) X 3.000"" (76.20mm)"
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:152mm; External Depth - Metric:356mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | AC-1414-ND | 06M4372 |
| Product Name | Boxes | Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries |
| Type | Junction Box |