"Box Metal, Aluminum Natural Cover Included 4.040"" L x 2.070"" W (102.62mm x 52.58mm) X 1.000"" (25.40mm)"
Manufacturer: Bud Industries
Win Source Part Number: 1001425-AN-1320-A
Color: Natural
Features: PCB Supports, Watertight
Ratings: IP68, NEMA 4X,6,6P,12,13
Thickness: 0.071" (1.80mm)
Height: 1.000" (25.40mm)
Material: Metal, Aluminum
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 0.213 lb (96.62g)
Container Type: Box
Area (L x W): 8.36" (53.9cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.4mm; External Width - Metric:52.5mm; External Depth - Metric:102.6mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes
Electrical Enclosures 4.04x2.07x1.00" NEMA 6, 6P, IP68
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2405-ND | AN-1320-A | 72Y0567 | AN-1320-A |
| Product Name | Boxes | Boxes - AN-1320-A | Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Aluminum | Aluminum; Diecast Aluminium | ||
| NEMA Rating | Type 4X; Type 6; Type 6P; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | ||
| Ingress Protection(IP) Rating Against Moisture | 8 | 8 |