BUD INDUSTRIES, INC. Boxes AC-408

Description
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1017-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 3.000"" (76.20mm)"

"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Enclosure; Aluminum; 12.0 in.; 7 in.; 3.0 in.; Natural; 0.187 in.; 0.219 in. - 70147371 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 12.0 in.; 7 in.; 3.0 in.; Natural; 0.187 in.; 0.219 in.
70147371
Enclosure; Aluminum; 12.0 in.; 7 in.; 3.0 in.; Natural; 0.187 in.; 0.219 in. 70147371
Aluminum Chassis, 0.219 in. Mounting Hole Dia., 0.187 in. Material Thickness, Natural Finish Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Aluminum Chassis, 0.219 in. Mounting Hole Dia., 0.187 in. Material Thickness, Natural Finish
Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Supplier's Site
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries - 06M4383 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
06M4383
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries 06M4383
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1017-ND 70147371 06M4383
Product Name Boxes Enclosure; Aluminum; 12.0 in.; 7 in.; 3.0 in.; Natural; 0.187 in.; 0.219 in. Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 2068786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 8.66 inch (220 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details