nVent Electric Latch Kit for One-Door Type 12 Enclosures AL2CCCW

Description
Designed for field installation on most standard one-door Type 12 enclosures. These latch kits will not fit Hoffman disconnect, CONCEPT or PROLINE enclosures. Each kit includes a handle, latch, latch rods, adjustable rod guides and all hardware. The latch rods can be adjusted to maintain the proper gasket compression by relocating the pins in the rod guides. When the pin is removed, the latch rod can also be removed. These kits are available with a key locking handle, a non-locking handle or a padlocking handle. All openings through the door are gasketed to assure a complete seal. Ends of latch rods have rollers for easier door closing.
Request a Quote Datasheet
Description
Designed for field installation on most standard one-door Type 12 enclosures. These latch kits will not fit Hoffman disconnect, CONCEPT or PROLINE enclosures. Each kit includes a handle, latch, latch rods, adjustable rod guides and all hardware. The latch rods can be adjusted to maintain the proper gasket compression by relocating the pins in the rod guides. When the pin is removed, the latch rod can also be removed. These kits are available with a key locking handle, a non-locking handle or a padlocking handle. All openings through the door are gasketed to assure a complete seal. Ends of latch rods have rollers for easier door closing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latch Kit for One-Door Type 12 Enclosures - AL2CCCW - nVent Electric
St. Louis Park, MN, United States
Latch Kit for One-Door Type 12 Enclosures
AL2CCCW
Latch Kit for One-Door Type 12 Enclosures AL2CCCW
Designed for field installation on most standard one-door Type 12 enclosures. These latch kits will not fit Hoffman disconnect, CONCEPT or PROLINE enclosures. Each kit includes a handle, latch, latch rods, adjustable rod guides and all hardware. The latch rods can be adjusted to maintain the proper gasket compression by relocating the pins in the rod guides. When the pin is removed, the latch rod can also be removed. These kits are available with a key locking handle, a non-locking handle or a padlocking handle. All openings through the door are gasketed to assure a complete seal. Ends of latch rods have rollers for easier door closing.

Designed for field installation on most standard one-door Type 12 enclosures. These latch kits will not fit Hoffman disconnect, CONCEPT or PROLINE enclosures. Each kit includes a handle, latch, latch rods, adjustable rod guides and all hardware. The latch rods can be adjusted to maintain the proper gasket compression by relocating the pins in the rod guides. When the pin is removed, the latch rod can also be removed. These kits are available with a key locking handle, a non-locking handle or a padlocking handle. All openings through the door are gasketed to assure a complete seal. Ends of latch rods have rollers for easier door closing.

Supplier's Site Datasheet
Racks - 1441-AL2CCCW-ND - DigiKey
Thief River Falls, MN, United States
NEMA12 3PT LATCH CCW KEYL PLT

NEMA12 3PT LATCH CCW KEYL PLT

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number AL2CCCW 1441-AL2CCCW-ND
Product Name Latch Kit for One-Door Type 12 Enclosures Racks
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 115-909 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4134 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 8.66 inch (220 mm)
View Details