nVent HOFFMAN Boxes AN2416

Description
ARIA2416 OPQCVRQTRTRN FRP
Request a Quote Datasheet
Description
ARIA2416 OPQCVRQTRTRN FRP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-AN2416-ND - DigiKey
Thief River Falls, MN, United States
ARIA2416 OPQCVRQTRTRN FRP

ARIA2416 OPQCVRQTRTRN FRP

Buy Now Datasheet
Enclosure, Junction Box, Polyester Beige; Enclosure Type Nvent Hoffman Vynckier - 73P7115 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester Beige; Enclosure Type Nvent Hoffman Vynckier
73P7115
Enclosure, Junction Box, Polyester Beige; Enclosure Type Nvent Hoffman Vynckier 73P7115
ENCLOSURE, JUNCTION BOX, POLYESTER BEIGE; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:615mm; External Width - Metric:415mm; External Depth - Metric:230mm RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER BEIGE; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:615mm; External Width - Metric:415mm; External Depth - Metric:230mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-AN2416-ND 73P7115
Product Name Boxes Enclosure, Junction Box, Polyester Beige; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 2.559 X 7.283 X 7.087 - 70016717 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.56 inch (65 mm)
Width 7.28 inch (185 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details