nVent Electric PHARMAPRO, Type 4X AFMSC20124SS

Description
PHARMAPRO Enclosures are specifically designed for the pharmaceutical industry with flush mounting and a low RA value finish that minimizes surface crevices for thorough wipe-downs and eliminates areas where contaminants can accumulate. The mounting system pulls the enclosure flush and tight to the wall and can be used on block or stud walls.
Request a Quote Datasheet
Description
PHARMAPRO Enclosures are specifically designed for the pharmaceutical industry with flush mounting and a low RA value finish that minimizes surface crevices for thorough wipe-downs and eliminates areas where contaminants can accumulate. The mounting system pulls the enclosure flush and tight to the wall and can be used on block or stud walls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHARMAPRO, Type 4X - AFMSC20124SS - nVent Electric
St. Louis Park, MN, United States
PHARMAPRO, Type 4X
AFMSC20124SS
PHARMAPRO, Type 4X AFMSC20124SS
PHARMAPRO Enclosures are specifically designed for the pharmaceutical industry with flush mounting and a low RA value finish that minimizes surface crevices for thorough wipe-downs and eliminates areas where contaminants can accumulate. The mounting system pulls the enclosure flush and tight to the wall and can be used on block or stud walls.

PHARMAPRO Enclosures are specifically designed for the pharmaceutical industry with flush mounting and a low RA value finish that minimizes surface crevices for thorough wipe-downs and eliminates areas where contaminants can accumulate. The mounting system pulls the enclosure flush and tight to the wall and can be used on block or stud walls.

Supplier's Site Datasheet
Boxes - 1441-AFMSC20124SS-ND - DigiKey
Thief River Falls, MN, United States
FLUSH MOUNT SCREW COVER

FLUSH MOUNT SCREW COVER

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number AFMSC20124SS 1441-AFMSC20124SS-ND
Product Name PHARMAPRO, Type 4X Boxes
Length 20 inch (508 mm)
Width 12 inch (305 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80.01 mm)
View Details
4 suppliers
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details