BUD INDUSTRIES, INC. Boxes AIO-11111

Description
"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Cover Included 13.780"" L x 9.840"" W x 0.125"" H (350.01mm x 249.94mm x 3.18mm) X 6.300"" (160.02mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Cover Included 13.780"" L x 9.840"" W x 0.125"" H (350.01mm x 249.94mm x 3.18mm) X 6.300"" (160.02mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-AIO-11111-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Cover Included 13.780"" L x 9.840"" W x 0.125"" H (350.01mm x 249.94mm x 3.18mm) X 6.300"" (160.02mm)"

"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Cover Included 13.780"" L x 9.840"" W x 0.125"" H (350.01mm x 249.94mm x 3.18mm) X 6.300"" (160.02mm)"

Buy Now Datasheet
Enclosure W/ Cover Window, Abs, Gry/clr; Enclosure Type Bud Industries - 22AJ1446 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Cover Window, Abs, Gry/clr; Enclosure Type Bud Industries
22AJ1446
Enclosure W/ Cover Window, Abs, Gry/clr; Enclosure Type Bud Industries 22AJ1446
ENCLOSURE W/ COVER WINDOW, ABS, GRY/CLR; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:350mm; External Width - Metric:250mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey, Transparent RoHS Compliant: Yes

ENCLOSURE W/ COVER WINDOW, ABS, GRY/CLR; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:350mm; External Width - Metric:250mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey, Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-AIO-11111-ND 22AJ1446
Product Name Boxes Enclosure W/ Cover Window, Abs, Gry/clr; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant Viewing Door / Window
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details