BUD INDUSTRIES, INC. Boxes AN-2806-B

Description
"Box Metal, Aluminum Black Cover Included 6.730"" L x 4.670"" W (170.94mm x 118.62mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 6.730"" L x 4.670"" W (170.94mm x 118.62mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1439-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 6.730"" L x 4.670"" W (170.94mm x 118.62mm) X 2.170"" (55.12mm)"

"Box Metal, Aluminum Black Cover Included 6.730"" L x 4.670"" W (170.94mm x 118.62mm) X 2.170"" (55.12mm)"

Buy Now Datasheet
Enclosure; Aluminum Alloy; 6.73 0.015 in.; 4.76 0.015 in.; Smooth Black - 70147496 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum Alloy; 6.73 0.015 in.; 4.76 0.015 in.; Smooth Black
70147496
Enclosure; Aluminum Alloy; 6.73 0.015 in.; 4.76 0.015 in.; Smooth Black 70147496
Hardware kits with PCB mounting screws and copper-plated ground screw and washer are available, please contact your local Allied sales representative. Designed to IP65 of IEC529, UL5084 NEMA 1, 2 , 4, 4X, 12 and 13 ADC-10 Aluminum Alloy Excellent Screening Properties Gasketed Covers Attach with M4 Stainless Steel Screws Internal Bosses for Mounting PCBs Horizontally Most Models Also Allow for Vertical PCB Mounting Mounts to Wall or Panel with #10 Size Screws (Not Furnished) Heavy-Duty 0.09" Thick External Wall Mounting Bracket Silicone Gaskets (Installed in Natural Finish Boxes; Included But Not Installed in Black Finish Boxes) Allows for the Mounting of the Box Without Having to Remove the Cover Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box Natural or Smooth Black Powdercoat

Hardware kits with PCB mounting screws and copper-plated ground screw and washer are available, please contact your local Allied sales representative.

  • Designed to IP65 of IEC529, UL5084 NEMA 1, 2 , 4, 4X, 12 and 13
  • ADC-10 Aluminum Alloy
  • Excellent Screening Properties
  • Gasketed Covers Attach with M4 Stainless Steel Screws
  • Internal Bosses for Mounting PCBs Horizontally
  • Most Models Also Allow for Vertical PCB Mounting
  • Mounts to Wall or Panel with #10 Size Screws (Not Furnished)
  • Heavy-Duty 0.09" Thick External Wall Mounting Bracket
  • Silicone Gaskets (Installed in Natural Finish Boxes; Included But Not Installed in Black Finish Boxes)
  • Allows for the Mounting of the Box Without Having to Remove the Cover
  • Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box
  • Natural or Smooth Black Powdercoat
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1439-ND 70147496
Product Name Boxes Enclosure; Aluminum Alloy; 6.73 0.015 in.; 4.76 0.015 in.; Smooth Black
Type Junction Box
Material Aluminum Aluminum
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Compact Handheld Enclosures - DATEC-POCKET-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.35 to 4.72 inch (85.09 to 120 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 127-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers