nVent Electric Hinged-Cover, Type 1 AHE36X24X8

Description
These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.
Request a Quote Datasheet
Description
These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged-Cover, Type 1 - AHE36X24X8 - nVent Electric
St. Louis Park, MN, United States
Hinged-Cover, Type 1
AHE36X24X8
Hinged-Cover, Type 1 AHE36X24X8
These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.

These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-AHE36X24X8-ND - DigiKey
Thief River Falls, MN, United States
PULL BOX 36.00X24.00X8.00

PULL BOX 36.00X24.00X8.00

Buy Now Datasheet
Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman - 06B4668 - Newark, An Avnet Company
Chicago, IL, United States
Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman
06B4668
Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman 06B4668
PULL BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

PULL BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AHE36X24X8 1441-AHE36X24X8-ND 06B4668
Product Name Hinged-Cover, Type 1 Boxes Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman
Length 36 inch (914 mm) 35.98 inch (914 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details