BUD INDUSTRIES, INC. Boxes AN-1304-A

Description
"Box Metal, Aluminum Natural Cover Included 4.535"" L x 3.543"" W (115.19mm x 89.99mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.535"" L x 3.543"" W (115.19mm x 89.99mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2395-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.535"" L x 3.543"" W (115.19mm x 89.99mm) X 2.165"" (55.00mm)"

"Box Metal, Aluminum Natural Cover Included 4.535"" L x 3.543"" W (115.19mm x 89.99mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
IP68,NEMA 6,AL,CONT GSKT, - AN-1304-A - Heilind Electronics, Inc.
Wilmington, MA, United States
IP68,NEMA 6,AL,CONT GSKT,
AN-1304-A
IP68,NEMA 6,AL,CONT GSKT, AN-1304-A
IP68,NEMA 6,AL,CONT GSKT,

IP68,NEMA 6,AL,CONT GSKT,

Buy Now
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0535 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
72Y0535
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries 72Y0535
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55mm; External Width - Metric:90mm; External Depth - Metric:115mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55mm; External Width - Metric:90mm; External Depth - Metric:115mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1304-A
Electrical Enclosures AN-1304-A
Electrical Enclosures 4.53x3.54x2.17" NEMA 6, 6P, IP68

Electrical Enclosures 4.53x3.54x2.17" NEMA 6, 6P, IP68

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2395-ND AN-1304-A 72Y0535 AN-1304-A
Product Name Boxes IP68,NEMA 6,AL,CONT GSKT, Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 8
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 802525 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details