nVent Electric Boxes ADR1001230

Description
WALL-MT IP66 2DR SS ENC W PNL
Request a Quote Datasheet
Description
WALL-MT IP66 2DR SS ENC W PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-ADR1001230-ND - DigiKey
Thief River Falls, MN, United States
WALL-MT IP66 2DR SS ENC W PNL

WALL-MT IP66 2DR SS ENC W PNL

Buy Now Datasheet
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman - 84AH4021 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman
84AH4021
Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman 84AH4021
ENCLOSURE, DOUBLE DOOR, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1m; External Width - Metric:1.2m; External Depth - Metric:300mm; IP Rating:IK10, IP55; Body Color:- RoHS Compliant: Yes

ENCLOSURE, DOUBLE DOOR, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1m; External Width - Metric:1.2m; External Depth - Metric:300mm; IP Rating:IK10, IP55; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-ADR1001230-ND 84AH4021
Product Name Boxes Enclosure, Double Door, Wall Mount, Ss; Enclosure Type Nvent Hoffman
Type Junction Box
Length 39.37 inch (1000 mm)
Width 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0013 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 4.33 inch (110 mm)
Depth 4.41 inch (112 mm)
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details