BUD INDUSTRIES, INC. Boxes AC-430

Description
"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1033-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 3.000"" (76.20mm)"

"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Enclosure; Aluminum; 6 in.; 4 in.; 3 in.; Natural; 0.040 ga.; 0.219 in. - 70147390 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 6 in.; 4 in.; 3 in.; Natural; 0.040 ga.; 0.219 in.
70147390
Enclosure; Aluminum; 6 in.; 4 in.; 3 in.; Natural; 0.040 ga.; 0.219 in. 70147390
Aluminum Chassis, Natural Finish, Mounting Hole 0.219 in. Dia. Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Aluminum Chassis, Natural Finish, Mounting Hole 0.219 in. Dia.
Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Supplier's Site
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries - 90F940 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
90F940
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries 90F940
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1033-ND 70147390 90F940
Product Name Boxes Enclosure; Aluminum; 6 in.; 4 in.; 3 in.; Natural; 0.040 ga.; 0.219 in. Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SMART CASES 5.512 X 2.469 X 1.201-INFRARED - 70016890 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.51 inch (140 mm)
Width 2.47 inch (62.71 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
AL Series Enclosures - 151-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15.28 inch (388 mm)
View Details
2 suppliers