BUD INDUSTRIES, INC. Boxes AN-1300-AB

Description
"Box Metal, Aluminum Black Cover Included 3.531"" L x 1.409"" W (89.69mm x 35.79mm) X 1.180"" (29.97mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 3.531"" L x 1.409"" W (89.69mm x 35.79mm) X 1.180"" (29.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2389-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 3.531"" L x 1.409"" W (89.69mm x 35.79mm) X 1.180"" (29.97mm)"

"Box Metal, Aluminum Black Cover Included 3.531"" L x 1.409"" W (89.69mm x 35.79mm) X 1.180"" (29.97mm)"

Buy Now Datasheet
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries - 72Y0528 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
72Y0528
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries 72Y0528
ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:35.8mm; External Depth - Metric:89.7mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:35.8mm; External Depth - Metric:89.7mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1300-AB
Electrical Enclosures AN-1300-AB
Electrical Enclosures 3.54x1.42x1.18" BLK NEMA 6, 6P, IP68

Electrical Enclosures 3.54x1.42x1.18" BLK NEMA 6, 6P, IP68

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2389-ND 72Y0528 AN-1300-AB
Product Name Boxes Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 8
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2564 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details