nVent Electric Hinged-Cover, Type 1 AHE36X24X6

Description
These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.
Request a Quote Datasheet
Description
These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged-Cover, Type 1 - AHE36X24X6 - nVent Electric
St. Louis Park, MN, United States
Hinged-Cover, Type 1
AHE36X24X6
Hinged-Cover, Type 1 AHE36X24X6
These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.

These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-AHE36X24X6-ND - DigiKey
Thief River Falls, MN, United States
PULL BOX 36.00X24.00X6.00

PULL BOX 36.00X24.00X6.00

Buy Now Datasheet
Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman - 06B4667 - Newark, An Avnet Company
Chicago, IL, United States
Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman
06B4667
Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman 06B4667
PULL BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:610mm; External Depth - Metric:152mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

PULL BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:610mm; External Depth - Metric:152mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AHE36X24X6 1441-AHE36X24X6-ND 06B4667
Product Name Hinged-Cover, Type 1 Boxes Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman
Length 36 inch (914 mm) 35.98 inch (914 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4638 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
TK Series Enclosures - 127-911 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers