OMEGA Engineering, Inc. Boxes AMP664CCNLF

Description
AMP664CCNLF
Request a Quote
Description
AMP664CCNLF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Omega Junction Box (part number 55AH0897) is a non-metallic enclosure made from injection molded polycarbonate thermoplastic, designed for both indoor and outdoor applications. It has an IP66 rating, ensuring protection against dust and water ingress. The enclosure is suitable for higher temperatures, with a temperature rating ranging from -35°C to 130°C (-31°F to 266°F). It features a molded-in hinge with a stainless steel hinge pin and offers various closure options, including solid or clear covers with screw or latch closures. The enclosure is UV stabilized for outdoor use and is compliant with multiple standards, including UL50, UL50E, and NEMA 4X. It includes molded-in bosses for direct mounting of DIN rail and comes with factory-installed mounting flanges or polycarbonate mounting feet. This product is particularly well-suited for environments with mild acids and corrosive conditions.

Datasheet Summary
Powered by GS/AI

The Omega Junction Box (part number 55AH0897) is a non-metallic enclosure made from injection molded polycarbonate thermoplastic, designed for both indoor and outdoor applications. It has an IP66 rating, ensuring protection against dust and water ingress. The enclosure is suitable for higher temperatures, with a temperature rating ranging from -35°C to 130°C (-31°F to 266°F). It features a molded-in hinge with a stainless steel hinge pin and offers various closure options, including solid or clear covers with screw or latch closures. The enclosure is UV stabilized for outdoor use and is compliant with multiple standards, including UL50, UL50E, and NEMA 4X. It includes molded-in bosses for direct mounting of DIN rail and comes with factory-installed mounting flanges or polycarbonate mounting feet. This product is particularly well-suited for environments with mild acids and corrosive conditions.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-AMP664CCNLF-ND - DigiKey
Thief River Falls, MN, United States
AMP664CCNLF

AMP664CCNLF

Buy Now Datasheet
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega - 55AH0897 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega
55AH0897
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega 55AH0897
ENCLOSURE, JUNCTION BOX,IP66, GRY/CLR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX,IP66, GRY/CLR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-AMP664CCNLF-ND 55AH0897
Product Name Boxes Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega
Type Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi - 38AC1306 - Newark, An Avnet Company
Specs
Length 1.73 inch (44 mm)
Width 9.06 inch (230 mm)
Depth 9.09 inch (231 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details