BUD INDUSTRIES, INC. Boxes AC-409

Description
"Chassis Metal, Aluminum Natural Open End(s) 13.000"" L x 7.000"" W (330.20mm x 177.80mm) X 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"Chassis Metal, Aluminum Natural Open End(s) 13.000"" L x 7.000"" W (330.20mm x 177.80mm) X 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1018-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 13.000"" L x 7.000"" W (330.20mm x 177.80mm) X 2.000"" (50.80mm)"

"Chassis Metal, Aluminum Natural Open End(s) 13.000"" L x 7.000"" W (330.20mm x 177.80mm) X 2.000"" (50.80mm)"

Buy Now Datasheet
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries - 05M3886 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
05M3886
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries 05M3886
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:178mm; External Depth - Metric:330mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:178mm; External Depth - Metric:330mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure; Aluminum; 13.0 in.; 7 in.; 2.0 in.; Natural; 0.187 in.; 0.219 in. - 70147372 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 13.0 in.; 7 in.; 2.0 in.; Natural; 0.187 in.; 0.219 in.
70147372
Enclosure; Aluminum; 13.0 in.; 7 in.; 2.0 in.; Natural; 0.187 in.; 0.219 in. 70147372
Aluminum Chassis, 0.219 in. Mounting Hole Dia., 0.187 in. Material Thickness, Natural Finish Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Aluminum Chassis, 0.219 in. Mounting Hole Dia., 0.187 in. Material Thickness, Natural Finish
Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1018-ND 05M3886 70147372
Product Name Boxes Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries Enclosure; Aluminum; 13.0 in.; 7 in.; 2.0 in.; Natural; 0.187 in.; 0.219 in.
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381223 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 1.42 inch (36 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 107-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers