BUD INDUSTRIES, INC. Boxes AN-2805

Description
"Box Metal, Aluminum Natural Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1436-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"

"Box Metal, Aluminum Natural Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"

Buy Now Datasheet
Boxes, Enclosures, Racks - Boxes - AN-2805 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
AN-2805
Boxes, Enclosures, Racks - Boxes AN-2805
Win Source Part Number: 963206-AN-2805 Category: Boxes, Enclosures, Racks>Boxes Series: AN Color: Natural Features: Card Guides, Mounting Flange, PCB Supports, Watertight Package: Bulk Standard Package: 1 Ratings: IP65, NEMA 1,2,4,4X,12,13, UL-508 Thickness: 0.130" (3.30mm) Height: 2.950" (74.93mm) Material: Metal, Aluminum Design: Cover Included Weight: 1.8 lbs (816.5 g) Container Type: Box Area (L x W): 24.8in² (160cm²) Dimension: 5.830" L x 4.252" W (148.08mm x 108.00mm) Alternative Parts (Cross-Reference): AN-1305; AN-1305-A; AN-2805-A; 1457N1602; 1457N1201; 1550Z115AN2805; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: AN2805,AN 2805,377-1436

Win Source Part Number: 963206-AN-2805
Category: Boxes, Enclosures, Racks>Boxes
Series: AN
Color: Natural
Features: Card Guides, Mounting Flange, PCB Supports, Watertight
Package: Bulk
Standard Package: 1
Ratings: IP65, NEMA 1,2,4,4X,12,13, UL-508
Thickness: 0.130" (3.30mm)
Height: 2.950" (74.93mm)
Material: Metal, Aluminum
Design: Cover Included
Weight: 1.8 lbs (816.5 g)
Container Type: Box
Area (L x W): 24.8in² (160cm²)
Dimension: 5.830" L x 4.252" W (148.08mm x 108.00mm)
Alternative Parts (Cross-Reference): AN-1305; AN-1305-A; AN-2805-A; 1457N1602; 1457N1201; 1550Z115AN2805;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: AN2805,AN 2805,377-1436

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1436-ND AN-2805
Product Name Boxes Boxes, Enclosures, Racks - Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832121 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Silicone Heater Plate for Control Cabinets SSM - silicone heater plate for control cabinets ssm - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 106-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers