OMEGA Engineering, Inc. Boxes AMP1426F

Description
NON-METALLIC ELECTRICAL ENCLOSUR
Request a Quote Datasheet
Description
NON-METALLIC ELECTRICAL ENCLOSUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-AMP1426F-ND - DigiKey
Thief River Falls, MN, United States
NON-METALLIC ELECTRICAL ENCLOSUR

NON-METALLIC ELECTRICAL ENCLOSUR

Buy Now Datasheet
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega - 55AH0881 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega
55AH0881
Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega 55AH0881
ENCLOSURE, JUNCTION BOX,IP66, LIGHT GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:355.6mm; External Width - Metric:304.8mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX,IP66, LIGHT GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:355.6mm; External Width - Metric:304.8mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-AMP1426F-ND 55AH0881
Product Name Boxes Enclosure, Junction Box,ip66, Light Grey; Enclosure Type Omega
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 151-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.06 inch (154 mm)
View Details
2 suppliers
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details