BUD INDUSTRIES, INC. Boxes AN-1307-AB

Description
"Box Metal, Aluminum Black Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 2.177"" (55.30mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 2.177"" (55.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2402-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 2.177"" (55.30mm)"

"Box Metal, Aluminum Black Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 2.177"" (55.30mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1307-AB
Electrical Enclosures AN-1307-AB
Electrical Enclosures 8.75x5.75x2.17" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 8.75x5.75x2.17" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries - 72Y0542 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
72Y0542
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries 72Y0542
ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:146mm; External Depth - Metric:222.5mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:146mm; External Depth - Metric:222.5mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2402-ND AN-1307-AB 72Y0542
Product Name Boxes Electrical Enclosures Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 8
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0153 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
TG Series Enclosures - 200-906-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers