BUD INDUSTRIES, INC. Boxes AN-1316-A

Description
"Box Metal, Aluminum Natural Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 2.364"" (60.05mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 2.364"" (60.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - AN-1316-A-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 2.364"" (60.05mm)"

"Box Metal, Aluminum Natural Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 2.364"" (60.05mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1316-A
Electrical Enclosures AN-1316-A
Electrical Enclosures 6.29x3.93x2.37" NEMA 6, 6P, IP68

Electrical Enclosures 6.29x3.93x2.37" NEMA 6, 6P, IP68

Buy Now Datasheet
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0559 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
72Y0559
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries 72Y0559
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:99.5mm; External Depth - Metric:159.5mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:99.5mm; External Depth - Metric:159.5mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AN-1316-A-ND AN-1316-A 72Y0559
Product Name Boxes Electrical Enclosures Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details