BUD INDUSTRIES, INC. Boxes AN-1302-A

Description
"Box Metal, Aluminum Natural Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 1.185"" (30.10mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 1.185"" (30.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2391-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 1.185"" (30.10mm)"

"Box Metal, Aluminum Natural Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 1.185"" (30.10mm)"

Buy Now Datasheet
Boxes, Enclosures, Racks - Boxes - AN-1302-A - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
AN-1302-A
Boxes, Enclosures, Racks - Boxes AN-1302-A
Win Source Part Number: 1045010-AN-1302-A Category: Boxes, Enclosures, Racks>Boxes Series: AN-A Color: Natural Features: Card Guides, PCB Supports, Watertight Package: Bulk Standard Package: 1 Ratings: IP68, NEMA 4X,6,6P,12,13 Thickness: 0.130" (3.30mm) Height: 1.185" (30.10mm) Material: Metal, Aluminum Design: Cover Included Weight: 0.375 lb (170.1 g) Container Type: Box Area (L x W): 11.7in² (75cm²) Dimension: 4.545" L x 2.578" W (115.44mm x 65.48mm) Alternative Parts (Cross-Reference): AN-1302; AN-2852-A; AN-1301-A; 1550B; 1550WB; 1550Z103AN-1302-A.; AN1302A; AN1302A.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: 377-2391

Win Source Part Number: 1045010-AN-1302-A
Category: Boxes, Enclosures, Racks>Boxes
Series: AN-A
Color: Natural
Features: Card Guides, PCB Supports, Watertight
Package: Bulk
Standard Package: 1
Ratings: IP68, NEMA 4X,6,6P,12,13
Thickness: 0.130" (3.30mm)
Height: 1.185" (30.10mm)
Material: Metal, Aluminum
Design: Cover Included
Weight: 0.375 lb (170.1 g)
Container Type: Box
Area (L x W): 11.7in² (75cm²)
Dimension: 4.545" L x 2.578" W (115.44mm x 65.48mm)
Alternative Parts (Cross-Reference): AN-1302; AN-2852-A; AN-1301-A; 1550B; 1550WB; 1550Z103AN-1302-A.; AN1302A; AN1302A.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: 377-2391

Buy Now Datasheet
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0531 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
72Y0531
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries 72Y0531
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:65.5mm; External Depth - Metric:115mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:65.5mm; External Depth - Metric:115mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 107731242 - Radwell International
Willingboro, NJ, United States
Enclosure
107731242
Enclosure 107731242
ENCLOSURE, WALL, ALUMINIUM, NATURAL, ENCLOSURE TYPE:SMALL, ENCLOSURE MATERIAL:DIECAST ALUMINIUM, EXTERNAL HEIGHT - METRIC:29.97MM, EXTERNAL WIDTH - METRIC:65.5MM, EXTERNAL DEPTH - METRIC:115MM, IP RATING:IP68, BODY COLOR:NATURAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, WALL, ALUMINIUM, NATURAL, ENCLOSURE TYPE:SMALL, ENCLOSURE MATERIAL:DIECAST ALUMINIUM, EXTERNAL HEIGHT - METRIC:29.97MM, EXTERNAL WIDTH - METRIC:65.5MM, EXTERNAL DEPTH - METRIC:115MM, IP RATING:IP68, BODY COLOR:NATURAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1302-A
Electrical Enclosures AN-1302-A
Electrical Enclosures 4.53x2.56x1.18" NEMA 6, 6P, IP68

Electrical Enclosures 4.53x2.56x1.18" NEMA 6, 6P, IP68

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2391-ND AN-1302-A 72Y0531 107731242 AN-1302-A
Product Name Boxes Boxes, Enclosures, Racks - Boxes Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries Enclosure Electrical Enclosures
Type Junction Box Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 8
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4132 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details
TK Series Enclosures - 111-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers