This enclosure houses metering transformers and instrument assemblies in indoor applications. HQ models meet Hydro-Qu‚bec requirements. It includes one pre-punched accessory, one potential transformer and one current transformer panel, and a four-lug splitter block.
UNDERGROUND TYPE 1 METER CAB
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | AMC303010UG | 1441-AMC303010UG-ND |
| Product Name | Metering, Type 1 | Boxes |
| Length | 30 inch (762 mm) | |
| Width | 30 inch (762 mm) | |
| Depth | 10 inch (254 mm) |