This disconnect enclosure is designed to house electronic controls and components. It provides protection from noncorrosive or mildly corrosive elements in both indoor and outdoor environments. Typical applications are in the food and beverage, packaging, water, petroleum and chemical processing industries. Designed to house the most popular disconnect switches and circuit breakers.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A90XM4024SSN4 | 1441-A90XM4024SSN4-ND |
| Product Name | Stainless Steel Heavy-Duty Free-Stand Enclosures for Flange-Mount Disconnects, Type 4X | Boxes |
| Type | Junction Box | Junction Box |
| Length | 90 inch (2286 mm) | |
| Width | 40 inch (1016 mm) |