BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes AC-424

Description
Win Source Part Number: 1045856-AC-424 Category: Boxes, Enclosures, Racks>Boxes Color: Natural Package: Bulk Standard Package: 1 Thickness: 0.050" (1.27mm) Height: 3.000" (76.20mm) Material: Metal, Aluminum Design: Open End(s) Weight: 1.3 lbs (589.7 g) Container Type: Chassis Area (L x W): 96.0in² (619cm²) Dimension: 12.000" L x 8.000" W (304.80mm x 203.20mm) Alternative Parts (Cross-Reference): AC-1419; AC-413; AC-408; 1444-24; 1444-1783; 1444-28AC-424.; AC424; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: AC 424,AC424,377-1029
Request a Quote Datasheet
Description
Win Source Part Number: 1045856-AC-424 Category: Boxes, Enclosures, Racks>Boxes Color: Natural Package: Bulk Standard Package: 1 Thickness: 0.050" (1.27mm) Height: 3.000" (76.20mm) Material: Metal, Aluminum Design: Open End(s) Weight: 1.3 lbs (589.7 g) Container Type: Chassis Area (L x W): 96.0in² (619cm²) Dimension: 12.000" L x 8.000" W (304.80mm x 203.20mm) Alternative Parts (Cross-Reference): AC-1419; AC-413; AC-408; 1444-24; 1444-1783; 1444-28AC-424.; AC424; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: AC 424,AC424,377-1029
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - AC-424 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
AC-424
Boxes, Enclosures, Racks - Boxes AC-424
Win Source Part Number: 1045856-AC-424 Category: Boxes, Enclosures, Racks>Boxes Color: Natural Package: Bulk Standard Package: 1 Thickness: 0.050" (1.27mm) Height: 3.000" (76.20mm) Material: Metal, Aluminum Design: Open End(s) Weight: 1.3 lbs (589.7 g) Container Type: Chassis Area (L x W): 96.0in² (619cm²) Dimension: 12.000" L x 8.000" W (304.80mm x 203.20mm) Alternative Parts (Cross-Reference): AC-1419; AC-413; AC-408; 1444-24; 1444-1783; 1444-28AC-424.; AC424; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: AC 424,AC424,377-1029

Win Source Part Number: 1045856-AC-424
Category: Boxes, Enclosures, Racks>Boxes
Color: Natural
Package: Bulk
Standard Package: 1
Thickness: 0.050" (1.27mm)
Height: 3.000" (76.20mm)
Material: Metal, Aluminum
Design: Open End(s)
Weight: 1.3 lbs (589.7 g)
Container Type: Chassis
Area (L x W): 96.0in² (619cm²)
Dimension: 12.000" L x 8.000" W (304.80mm x 203.20mm)
Alternative Parts (Cross-Reference): AC-1419; AC-413; AC-408; 1444-24; 1444-1783; 1444-28AC-424.; AC424;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: AC 424,AC424,377-1029

Buy Now Datasheet
Boxes - 377-1029-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 3.000"" (76.20mm)"

"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries - 06M4388 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
06M4388
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries 06M4388
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:203mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:203mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure; Aluminum; 12.0 in.; 8 in.; 3.0 in.; Natural; 0.187 in.; 0.219 in. - 70147385 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 12.0 in.; 8 in.; 3.0 in.; Natural; 0.187 in.; 0.219 in.
70147385
Enclosure; Aluminum; 12.0 in.; 8 in.; 3.0 in.; Natural; 0.187 in.; 0.219 in. 70147385
Aluminum Chassis, 0.219 in. Mounting Hole Dia., 0.187 in. Material Thickness, Natural Finish Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Aluminum Chassis, 0.219 in. Mounting Hole Dia., 0.187 in. Material Thickness, Natural Finish
Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AC-424 377-1029-ND 06M4388 70147385
Product Name Boxes, Enclosures, Racks - Boxes Boxes Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries Enclosure; Aluminum; 12.0 in.; 8 in.; 3.0 in.; Natural; 0.187 in.; 0.219 in.
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE M, BLACK, 8.661 X 4.724X 2.559 INCHES - 70016724 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.72 inch (120 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details