"Box Metal, Aluminum Natural Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)"
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:74.9mm; External Width - Metric:108mm; External Depth - Metric:148mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes
Electrical Enclosures 5.83x4.25x2.95" NEMA 6, 6P, IP68
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | AN-1305-A | 377-2397-ND | 72Y0537 | AN-1305-A |
| Product Name | Alum Encl.5.8X4.3X 3In | Boxes | Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Aluminum | Aluminum; Diecast Aluminium | ||
| NEMA Rating | Type 4X; Type 6; Type 6P; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | ||
| Ingress Protection(IP) Rating Against Moisture | 8 | 8 |