BUD INDUSTRIES, INC. Boxes AC-1407

Description
"Chassis Metal, Aluminum Natural Open End(s) 8.000"" L x 4.500"" W (203.20mm x 114.30mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"Chassis Metal, Aluminum Natural Open End(s) 8.000"" L x 4.500"" W (203.20mm x 114.30mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2066-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 8.000"" L x 4.500"" W (203.20mm x 114.30mm) X 1.500"" (38.10mm)"

"Chassis Metal, Aluminum Natural Open End(s) 8.000"" L x 4.500"" W (203.20mm x 114.30mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries - 06M4371 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
06M4371
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries 06M4371
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:38.1mm; External Width - Metric:114mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:38.1mm; External Width - Metric:114mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2066-ND 06M4371
Product Name Boxes Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 583123 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 3.15 inch (80 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details