BUD INDUSTRIES, INC. Die Cast Aluminum, NEMA 4 AN-1303

Description
Tested and passed UL 508-4 requirements, natural finish or gray (suffix G)
Request a Quote Datasheet
Description
Tested and passed UL 508-4 requirements, natural finish or gray (suffix G)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Die Cast Aluminum, NEMA 4
AN-1303
Die Cast Aluminum, NEMA 4 AN-1303
Tested and passed UL 508-4 requirements, natural finish or gray (suffix G)

Tested and passed UL 508-4 requirements, natural finish or gray (suffix G)

Supplier's Site
Boxes - 377-1102-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 2.165"" (55.00mm)"

"Box Metal, Aluminum Natural Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Enclosure; Aluminum Alloy; 4.53 X 2.56 X 2.17 in.; Natural - 70148285 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum Alloy; 4.53 X 2.56 X 2.17 in.; Natural
70148285
Enclosure; Aluminum Alloy; 4.53 X 2.56 X 2.17 in.; Natural 70148285
Aluminum Alloy Body Enclosures Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative. Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13 Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust Cover Incorporates a Recessed EPDM Gasket Internal Guide Slots for Mounting PCB Assemblies Vertically Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc. Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed

Aluminum Alloy Body Enclosures
Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative.

  • Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13
  • Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust
  • Cover Incorporates a Recessed EPDM Gasket
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc.
  • Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed
Supplier's Site
Enclosure - 4746109 - Radwell International
Willingboro, NJ, United States
Enclosure
4746109
Enclosure 4746109
ENCLOSURE, WALL MOUNT, ALUMINIUM, UNFINISHED EXTERNAL HEIGHT - IMPERIAL 4.53INCH. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, WALL MOUNT, ALUMINIUM, UNFINISHED EXTERNAL HEIGHT - IMPERIAL 4.53INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AN-1303 377-1102-ND 70148285 4746109
Product Name Die Cast Aluminum, NEMA 4 Boxes Enclosure; Aluminum Alloy; 4.53 X 2.56 X 2.17 in.; Natural Enclosure
Type Electronic and Instrument Enclosures Junction Box Junction Box
Shape Rectangular
Length 4.53 inch (115 mm) 2.58 inch (65.48 mm)
Width 2.56 inch (65.02 mm) 2.17 inch (54.99 mm)
Depth 2.17 inch (55.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Abs, White; Enclosure Type Okw (Enclosures) - 23WX3518 - Newark, An Avnet Company
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.9 mm)
Width 8.07 inch (205 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TK Series Enclosures - 111-505 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers