BUD INDUSTRIES, INC. Boxes AC-415

Description
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1023-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 2.000"" (50.80mm)"

"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 2.000"" (50.80mm)"

Buy Now Datasheet
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries - 05M3890 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
05M3890
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries 05M3890
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1023-ND 05M3890
Product Name Boxes Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EMC Shielded Enclosure With Detachable Panels - AUPE series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details