nVent Electric Hinged-Cover, Type 1 AHE18X12X4

Description
These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.
Request a Quote Datasheet
Description
These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged-Cover, Type 1 - AHE18X12X4 - nVent Electric
St. Louis Park, MN, United States
Hinged-Cover, Type 1
AHE18X12X4
Hinged-Cover, Type 1 AHE18X12X4
These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.

These boxes feature a recessed, slotted flush latch for security as well as knockouts on all four sides, making them suitable for a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-AHE18X12X4-ND - DigiKey
Thief River Falls, MN, United States
PULL BOX 18.00X12.00X4.00

PULL BOX 18.00X12.00X4.00

Buy Now Datasheet
Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman - 06B4661 - Newark, An Avnet Company
Chicago, IL, United States
Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman
06B4661
Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman 06B4661
PULL BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:457mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

PULL BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:457mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AHE18X12X4 1441-AHE18X12X4-ND 06B4661
Product Name Hinged-Cover, Type 1 Boxes Pull Box, Steel, Grey; Enclosure Type Nvent Hoffman
Length 18 inch (457 mm) 17.99 inch (457 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details