BUD INDUSTRIES, INC. Boxes AN-1303-AB

Description
"Box Metal, Aluminum Black Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 2.165"" (55.00mm)"
Request a Quote
Description
"Box Metal, Aluminum Black Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 2.165"" (55.00mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bud Industries Enclosure, part number 72Y0534, is a wall-mounted enclosure made from die-cast aluminum with a black finish. It is designed to meet IP68 standards, providing protection against dust and water ingress, having been tested under 6 feet of water for 24 hours. The enclosure is suitable for various applications requiring NEMA/UL Type 4, 4X, 6, 6P, 12, and 13 ratings, ensuring durability in harsh environments. It features a pre-molded continuous silicone gasket for enhanced sealing performance and is constructed from rugged #ADC-12 alloy aluminum. The cover is secured with stainless steel screws, which are torqued to 12 in-lb for secure attachment. The enclosure can be easily machined and modified to meet specific project requirements, and it also offers electromagnetic compatibility (EMC) protection.

Datasheet Summary
Powered by GS/AI

The Bud Industries Enclosure, part number 72Y0534, is a wall-mounted enclosure made from die-cast aluminum with a black finish. It is designed to meet IP68 standards, providing protection against dust and water ingress, having been tested under 6 feet of water for 24 hours. The enclosure is suitable for various applications requiring NEMA/UL Type 4, 4X, 6, 6P, 12, and 13 ratings, ensuring durability in harsh environments. It features a pre-molded continuous silicone gasket for enhanced sealing performance and is constructed from rugged #ADC-12 alloy aluminum. The cover is secured with stainless steel screws, which are torqued to 12 in-lb for secure attachment. The enclosure can be easily machined and modified to meet specific project requirements, and it also offers electromagnetic compatibility (EMC) protection.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2394-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 2.165"" (55.00mm)"

"Box Metal, Aluminum Black Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries - 72Y0534 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
72Y0534
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries 72Y0534
ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55mm; External Width - Metric:65.5mm; External Depth - Metric:115mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55mm; External Width - Metric:65.5mm; External Depth - Metric:115mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1303-AB
Electrical Enclosures AN-1303-AB
Electrical Enclosures 4.53x2.56x2.17" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 4.53x2.56x2.17" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2394-ND 72Y0534 AN-1303-AB
Product Name Boxes Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KK12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers