OMEGA Engineering, Inc. Boxes AMP864CCLF

Description
AMP864CCLF
Request a Quote Datasheet
Description
AMP864CCLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-AMP864CCLF-ND - DigiKey
Thief River Falls, MN, United States
AMP864CCLF

AMP864CCLF

Buy Now Datasheet
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega - 55AH0911 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega
55AH0911
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega 55AH0911
ENCLOSURE, JUNCTION BOX,IP66, GRY/CLR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:203.2mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX,IP66, GRY/CLR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:203.2mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-AMP864CCLF-ND 55AH0911
Product Name Boxes Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega
Type Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2387 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details