nVent Electric PHARMAPRO, Type 4X AFM302410SS

Description
PHARMAPRO Enclosures are specifically designed for the pharmaceutical industry with flush mounting and a low RA value finish that minimizes surface crevices for thorough wipe-downs and eliminates areas where contaminants can accumulate. The mounting system pulls the enclosure flush and tight to the wall and can be used on block or stud walls.
Request a Quote Datasheet
Description
PHARMAPRO Enclosures are specifically designed for the pharmaceutical industry with flush mounting and a low RA value finish that minimizes surface crevices for thorough wipe-downs and eliminates areas where contaminants can accumulate. The mounting system pulls the enclosure flush and tight to the wall and can be used on block or stud walls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHARMAPRO, Type 4X - AFM302410SS - nVent Electric
St. Louis Park, MN, United States
PHARMAPRO, Type 4X
AFM302410SS
PHARMAPRO, Type 4X AFM302410SS
PHARMAPRO Enclosures are specifically designed for the pharmaceutical industry with flush mounting and a low RA value finish that minimizes surface crevices for thorough wipe-downs and eliminates areas where contaminants can accumulate. The mounting system pulls the enclosure flush and tight to the wall and can be used on block or stud walls.

PHARMAPRO Enclosures are specifically designed for the pharmaceutical industry with flush mounting and a low RA value finish that minimizes surface crevices for thorough wipe-downs and eliminates areas where contaminants can accumulate. The mounting system pulls the enclosure flush and tight to the wall and can be used on block or stud walls.

Supplier's Site Datasheet
Boxes - 1441-AFM302410SS-ND - DigiKey
Thief River Falls, MN, United States
FLUSH MOUNT HINGED

FLUSH MOUNT HINGED

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number AFM302410SS 1441-AFM302410SS-ND
Product Name PHARMAPRO, Type 4X Boxes
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2319 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 9.45 inch (240 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details