BUD INDUSTRIES, INC. Boxes AC-428

Description
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 13.000"" W (431.80mm x 330.20mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 13.000"" W (431.80mm x 330.20mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1031-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 13.000"" W (431.80mm x 330.20mm) X 4.000"" (101.60mm)"

"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 13.000"" W (431.80mm x 330.20mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosure; Aluminum; 17 in.; 13 in.; 4 in.; Natural; 0.050 ga.; 0.219 in. - 70147388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 17 in.; 13 in.; 4 in.; Natural; 0.050 ga.; 0.219 in.
70147388
Enclosure; Aluminum; 17 in.; 13 in.; 4 in.; Natural; 0.050 ga.; 0.219 in. 70147388
Aluminum Chassis, Natural Finish, Mounting Hole 0.219 in. Dia. Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Aluminum Chassis, Natural Finish, Mounting Hole 0.219 in. Dia.
Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.

Supplier's Site
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries - 90F970 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
90F970
Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries 90F970
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:330mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:330mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1031-ND 70147388 90F970
Product Name Boxes Enclosure; Aluminum; 17 in.; 13 in.; 4 in.; Natural; 0.050 ga.; 0.219 in. Enclosure, Chassis, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3810585 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 127-906 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers