OMEGA Engineering, Inc. Boxes AMP1084CCNLF

Description
AMP1084CCNLF
Request a Quote Datasheet
Description
AMP1084CCNLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-AMP1084CCNLF-ND - DigiKey
Thief River Falls, MN, United States
AMP1084CCNLF

AMP1084CCNLF

Buy Now Datasheet
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega - 55AH0848 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega
55AH0848
Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega 55AH0848
ENCLOSURE, JUNCTION BOX,IP66, GRY/CLR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX,IP66, GRY/CLR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-AMP1084CCNLF-ND 55AH0848
Product Name Boxes Enclosure, Junction Box,ip66, Gry/clr; Enclosure Type Omega
Type Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sloping Front Desktop/Wall Plastic Enclosures - DATEC-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 5.12 to 10.39 inch (130 to 264 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TK Series Enclosures - 130-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers