nVent Electric Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 A90XM4024FTC

Description
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.
Request a Quote Datasheet
Description
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 - A90XM4024FTC - nVent Electric
St. Louis Park, MN, United States
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12
A90XM4024FTC
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 A90XM4024FTC
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.

Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.

Supplier's Site Datasheet
Boxes - 1441-A90XM4024FTC-ND - DigiKey
Thief River Falls, MN, United States
DISCONNECT ENCL. 90.12X39.50X2

DISCONNECT ENCL. 90.12X39.50X2

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A90XM4024FTC 1441-A90XM4024FTC-ND
Product Name Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 Boxes
Type Junction Box Junction Box
Length 90 inch (2286 mm)
Width 40 inch (1016 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-502 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers